The PC835 is a 10 A subminiature PCB power relay with 1 Form A (SPST-NO) or 1 Form C (SPDT) contact forms, designed for general-purpose switching applications. It features a sealed, immersion-cleanable case, Class F insulation, and a 3.5 kV dielectric strength between coil and contacts. The relay uses AgCdO contacts and supports a maximum switching voltage of 277 VAC and current of 10 A. It consumes 200 mW with a sensitive coil variant, operates from -40 to 105°C, and has an operate time of 8 ms max and release time of 5 ms max. The physical dimensions and PCB footprint are designed for surface mounting with 4 or 5 pins depending on contact form. RoHS compliant.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 10A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: .25 VDC, Operate Time: 8ms, Release Time: 5ms, Operating Temperature: -40°C to +105°C, Contact Material: AgCdO, Coil Power: 2.5W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC835-1A-5S-H-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 221 F (-40 to 105 C) |