The PC835 is a 10 A subminiature PCB power relay with 1 Form A (SPST-NO) or 1 Form C (SPDT) contact configurations, designed for general purpose switching applications. It features a sealed, immersion-cleanable case, RoHS compliance, and Class F insulation. The relay has a 10 A continuous contact capacity, 277 VAC maximum switching voltage, and 30 VDC maximum switching voltage. It operates with a 3 VDC coil, consuming 450 mW, and has a 2.25 VDC maximum operate voltage. Contact material is AgCdO, with an initial contact resistance of 100 mΩ max. Operate time is 8 ms max, release time is 5 ms max, and it withstands operating temperatures from -40°C to 105°C. Dielectric strength is 3.5 kV between coil and contacts. Weight is 6 grams.
Mounting Type: Panel Mount, Coil Voltage: 3VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 10A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 2.25 VDC, Must Release Voltage: .15VDC, Operate Time: 8ms, Release Time: 5ms, Operating Temperature: -40°C to +105°C, Contact Material: AgCdO, Coil Power: 4.5W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC835-1A-3S-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 221 F (-40 to 105 C) |