Picker Components Picker PC798-1A-C2-24C-N-X 15A Automotive Plug-In Relay with 30A Integral Fuse, 24VDC, with Metal Bracket PC798-1A-C2-24C-N-X

Description
Picker PC798-1A-C2-24C-N-X 15A Automotive Plug-In Relay Category: Mechanical Relays & Connectors Manufacturer: Picker Components Contact Action: SPST (1A) Voltage Rating: 24VDC Terminal Type: Standard 4-pin layout Nickel-plated terminals Dust cover included Separated metal bracket to mount the relay Built-in 30A ATO fuse Fits standard connectors and sockets RoHS compliant
Request a Quote Datasheet
Description
Picker PC798-1A-C2-24C-N-X 15A Automotive Plug-In Relay Category: Mechanical Relays & Connectors Manufacturer: Picker Components Contact Action: SPST (1A) Voltage Rating: 24VDC Terminal Type: Standard 4-pin layout Nickel-plated terminals Dust cover included Separated metal bracket to mount the relay Built-in 30A ATO fuse Fits standard connectors and sockets RoHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Picker PC798-1A-C2-24C-N-X 15A Automotive Plug-In Relay with 30A Integral Fuse, 24VDC, with Metal Bracket - 75831 - Waytek, Inc.
Chanhassen, MN, United States
Picker PC798-1A-C2-24C-N-X 15A Automotive Plug-In Relay with 30A Integral Fuse, 24VDC, with Metal Bracket
75831
Picker PC798-1A-C2-24C-N-X 15A Automotive Plug-In Relay with 30A Integral Fuse, 24VDC, with Metal Bracket 75831
Picker PC798-1A-C2-24C-N-X 15A Automotive Plug-In Relay Category: Mechanical Relays & Connectors Manufacturer: Picker Components Contact Action: SPST (1A) Voltage Rating: 24VDC Terminal Type: Standard 4-pin layout Nickel-plated terminals Dust cover included Separated metal bracket to mount the relay Built-in 30A ATO fuse Fits standard connectors and sockets RoHS compliant
  • Picker PC798-1A-C2-24C-N-X 15A Automotive Plug-In Relay
  • Category: Mechanical Relays & Connectors
  • Manufacturer: Picker Components
  • Contact Action: SPST (1A)
  • Voltage Rating: 24VDC
  • Terminal Type: Standard 4-pin layout
  • Nickel-plated terminals
  • Dust cover included
  • Separated metal bracket to mount the relay
  • Built-in 30A ATO fuse
  • Fits standard connectors and sockets
  • RoHS compliant
Supplier's Site Datasheet
Automotive Relays 2500-PC798-1A-C2-24C-N-X
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: 30A Fuse, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -40°C to +105°C, Contact Material: AgSnO2, Coil Power: 1.8W

Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: 30A Fuse, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -40°C to +105°C, Contact Material: AgSnO2, Coil Power: 1.8W

Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc. New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 75831 2500-PC798-1A-C2-24C-N-X
Product Name Picker PC798-1A-C2-24C-N-X 15A Automotive Plug-In Relay with 30A Integral Fuse, 24VDC, with Metal Bracket Automotive Relays
Relay Type Automotive
Mounting Bracket (Flange) Mount;

Bracket Mount

Panel
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Safety Relays - 56.OA03.0635C - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Signal Relays - SY - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Force Guided Relays - 102490 - RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Double Pole (DP)
Throw Double Throw
View Details