Picker Components Picker PC798-1A-C2-12C-N-X 30A Automotive Plug-In Relay w/ 30A Integral Fuse, 12VDC, w/ Metal Bracket PC798-1A-C2-12C-N-X

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Picker PC798-1A-C2-12C-N-X 30A Automotive Plug-In Relay w/ 30A Integral Fuse, 12VDC, w/ Metal Bracket - 75830 - Waytek, Inc.
Chanhassen, MN, United States
Picker PC798-1A-C2-12C-N-X 30A Automotive Plug-In Relay w/ 30A Integral Fuse, 12VDC, w/ Metal Bracket
75830
Picker PC798-1A-C2-12C-N-X 30A Automotive Plug-In Relay w/ 30A Integral Fuse, 12VDC, w/ Metal Bracket 75830
Picker PC798-1A-C2-12C-N-X 30A Automotive Plug-In Relay Category: Mechanical Relays & Connectors Manufacturer: Picker Components Type: Mini ISO Relay Contact Action: SPST (1A) Voltage Rating: 12VDC NO Current Rating: 30A Temperature Rating: -40°F (-40°C) to 257° (125°C) Terminal Type: Standard 4 pin layout Nickel plated terminals Dust cover included Separated metal bracket to mount the relay Built-in 30A ATO fuse Fits standard connectors and sockets RoHS compliant
  • Picker PC798-1A-C2-12C-N-X 30A Automotive Plug-In Relay
  • Category: Mechanical Relays & Connectors
  • Manufacturer: Picker Components
  • Type: Mini ISO Relay
  • Contact Action: SPST (1A)
  • Voltage Rating: 12VDC
  • NO Current Rating: 30A
  • Temperature Rating: -40°F (-40°C) to 257° (125°C)
  • Terminal Type: Standard 4 pin layout
  • Nickel plated terminals
  • Dust cover included
  • Separated metal bracket to mount the relay
  • Built-in 30A ATO fuse
  • Fits standard connectors and sockets
  • RoHS compliant
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Electromechanical Relays
Product Number 75830
Product Name Picker PC798-1A-C2-12C-N-X 30A Automotive Plug-In Relay w/ 30A Integral Fuse, 12VDC, w/ Metal Bracket
Relay Type Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Power Relay - MPR10 - E-T-A Circuit Breakers
E-T-A Circuit Breakers
Specs
Relay Type Automotive
Mounting Bracket (Flange) Mount
Poles Single Pole (SP)
View Details
PCB Power Relay - G2RG-X - Omron Electronic Components – Americas
Omron Electronic Components – Americas
Specs
Mounting PCBoard; Socket or Plug-in Style
Poles Double Pole (DP)
Throw Single Throw
View Details
Type 20.28 - Modular step relay 16A - 202880080000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, LLOYD, EAC-1, IMQ-grande, cRUus, ukca, RINA
NO 2
View Details
Power Switch - MM9200 - Menlo Microsystems, Inc.
Menlo Microsystems, Inc.
Specs
Mounting PCBoard
Maximum Switching Current 10.00 amps
Resistance 0 ohms
View Details