The PC796 is an automotive plug-in or PCB maxi ISO relay with a 1C SPDT contact form, rated for 80 A continuous current at 14 VDC and 40 A at 24 VDC, with a maximum switching voltage of 75 VDC and a coil power of 2.3 W. It uses AgSnO2 contact material and features a diode for transient suppression. The part is available with PCB pins and a metal bracket (P2 variant), and is sealed (S enclosure). It operates from -40°C to 125°C, with an operate time of 7 ms and release time of 2 ms. Dimensions are 28.9 mm × 28.6 mm × 17.9 mm. It is RoHS compliant.
Mounting Type: Metal Bracket, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 2ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 2.3W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC796-1C-P2-24C-D-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |