The PC796 is an automotive plug-in or PCB maxi ISO relay rated for 80 A continuous carry at 14 VDC and 40 A at 24 VDC, with a 2.3 W coil power requirement and AgSnO2 contact material. It is available with PCB pins and a metal bracket, and includes a reverse diode for coil suppression. The relay measures 28.9 mm × 28.6 mm × 17.9 mm and is sealed for environmental protection. It operates between -40°C and 125°C, withstands 500 Vrms dielectric strength, and has a mechanical life of 1 × 10^7 operations. The part is RoHS compliant and compatible with socket SC795.
Mounting Type: Metal Bracket, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 2ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 2.3W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC796-1C-P2-12S-D1-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |