The PC796 is an automotive SPDT relay designed for high-current switching up to 80 A at 14 VDC, with a 2.3 W coil power requirement. It is available with PCB pin mounting and a metal bracket, as specified by the P2 variant, and features a diode for coil suppression. The relay is sealed for environmental protection and operates within a temperature range of -40°C to 125°C. Contact material is AgSnO₂, with a maximum switching voltage of 75 VDC and an initial contact resistance of 30 mΩ max. It is compatible with socket SC795 and meets mechanical life ratings of 1 × 10⁷ operations and electrical life of 1 × 10⁵ operations under resistive loads. Physical dimensions are 28.9 mm × 28.6 mm × 17.9 mm.
Mounting Type: Metal Bracket, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 2ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 2.3W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC796-1C-P2-12S-D-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |