Picker Components Automotive Relays PC796-1C-P1-24HS-R-X

Description
Mounting Type: Plastic Bracket, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 2ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, HV=125, Coil Power: 2.3W
Request a Quote
Description
Mounting Type: Plastic Bracket, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 2ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, HV=125, Coil Power: 2.3W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC796 series is an automotive SPDT relay designed for high-current switching up to 80 A at 14 VDC, with a 2.3 W coil power requirement. This variant features PCB pins with a plastic bracket, a 24 VDC coil, AgSnO₂ contact material with HV=125 rating, and a parallel resistor. It is sealed for dust and moisture protection. The relay operates from -40°C to 125°C, with a maximum switching voltage of 75 VDC and a contact resistance of 30 mΩ max. It meets a dielectric strength of 500 Vrms between contacts and coil, and has a mechanical life of 1 × 10⁷ operations. Dimensions are 28.9 mm × 27.55 mm × 17.9 mm, and the weight is 47.0 g.

Datasheet Summary
Powered by GS/AI

The PC796 series is an automotive SPDT relay designed for high-current switching up to 80 A at 14 VDC, with a 2.3 W coil power requirement. This variant features PCB pins with a plastic bracket, a 24 VDC coil, AgSnO₂ contact material with HV=125 rating, and a parallel resistor. It is sealed for dust and moisture protection. The relay operates from -40°C to 125°C, with a maximum switching voltage of 75 VDC and a contact resistance of 30 mΩ max. It meets a dielectric strength of 500 Vrms between contacts and coil, and has a mechanical life of 1 × 10⁷ operations. Dimensions are 28.9 mm × 27.55 mm × 17.9 mm, and the weight is 47.0 g.

Suppliers

Company
Product
Description
Supplier Links
Automotive Relays 2500-PC796-1C-P1-24HS-R-X
Mounting Type: Plastic Bracket, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 2ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, HV=125, Coil Power: 2.3W

Mounting Type: Plastic Bracket, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 2ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, HV=125, Coil Power: 2.3W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC796-1C-P1-24HS-R-X
Product Name Automotive Relays
Mounting Bracket (Flange) Mount
Poles Single Pole (SP)
Throw Double Throw
Features Sealed Relay
Operating Temp -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Interface Relays - 1372114 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Double Pole (DP)
Throw Double Throw
View Details
Safety Relays - 56.OA02.1124N - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Relay module - 858-507 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
4 suppliers