The PC796 is an automotive plug-in or PCB maxi ISO relay rated for 80 A continuous current at 14 VDC resistive load, with a 2.3 W coil power consumption and AgSnO₂ contact material. It has a SPDT (1C) contact form and is available with PCB pins and a plastic bracket (P1 mounting). The part includes a diode for coil suppression. It operates from -40°C to 125°C, supports 12 VDC coil voltage, and meets dimensions of 28.90 mm × 28.60 mm × 17.90 mm. It is compatible with socket SC795 and has a sealed enclosure. Maximum switching voltage is 75 VDC.
Mounting Type: Plastic Bracket, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 2ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, HV=125, Coil Power: 2.3W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC796-1C-P1-12HC-D-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |