The PC796 is an automotive plug-in or PCB maxi ISO relay designed for high-current switching in automotive accessory applications, with a 1C SPDT contact form and a rated continuous current of 80A at 14VDC. It features a 24VDC coil, 2.3W power consumption, and a contact material of AgSnO2 with HV=125 rating. The relay includes a reverse diode and is sealed with a metal bracket. Dimensions are 28.9mm x 27.55mm x 17.9mm. It operates from -40°C to 125°C and meets terminal strength requirements of 8N for quick connect and 4N for PCB pins. Solderability is rated at 260°C for 5 seconds. Mechanical life is 1×10^7 operations, and electrical life is 1×10^5 operations under rated load.
Mounting Type: Metal Bracket, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 2ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, HV=125, Coil Power: 2.3W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC796-1C-C2-24HS-DN-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |