The PC796 is an automotive plug-in or PCB maxi ISO relay designed for high-current switching in automotive accessories, with a rated continuous current of 80A at 14VDC and 40A at 24VDC, and a maximum switching voltage of 75VDC. It features a 12VDC coil with 2.3W power consumption, a resistor parallel component, and a metal bracket mounting option. The relay has a sealed enclosure, AgSnO2 contact material, and operates within a temperature range of -40°C to 125°C. Its dimensions are 28.90 mm × 28.60 mm × 17.90 mm, and it weighs 47.0 grams. The part meets the specified contact ratings, dielectric strength, and mechanical endurance as defined for the PC796 series.
Mounting Type: Metal Bracket, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 2ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 2.3W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC796-1C-C2-12S-RN-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |