The PC796 is an automotive plug-in or PCB maxi ISO relay with a 1C SPDT contact form, rated for 80 A continuous current at 14 VDC and 60 A at 14 VDC for the NC contact. It has a 2.3 W coil power consumption, operates with a 12 VDC coil, and uses AgSnO₂ contact material with HV=125 rating. The enclosure is sealed, the terminal plating is tin, and it mounts with a metal bracket. Operating temperature range is -40°C to 125°C, storage temperature is -40°C to 155°C, and weight is 47.0 g. Physical dimensions are 28.9 mm × 28.6 mm × 31.6 mm. Dielectric strength is 500 Vrms between contacts and between coil and contacts. Terminal strength is 8 N for quick connect and 4 N for PCB pins. Mechanical life is 1 × 10⁷ operations, electrical life is 1 × 10⁵ operations. Maximum switching voltage is 75 VDC.
Mounting Type: Metal Bracket, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 2ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, HV=125, Coil Power: 2.3W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC796-1C-C2-12HS-N-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |