Picker Components Automotive Relays PC796-1C-C2-12HC-N-X

Description
Mounting Type: Metal Bracket, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 2ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, HV=125, Coil Power: 2.3W
Request a Quote
Description
Mounting Type: Metal Bracket, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 2ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, HV=125, Coil Power: 2.3W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC796 series is an automotive plug-in or PCB maxi ISO relay with a 1C SPDT contact form, rated for 80 A continuous at 14 VDC and 40 A at 24 VDC, with a maximum switching voltage of 75 VDC and contact material AgSnO₂. It has a coil power consumption of 2.3 W at 12 VDC, operate time of 7 ms, and release time of 2 ms. The relay operates from -40°C to 125°C and is sealed. It supports both plug-in and PCB pin mounting; this variant includes a metal bracket. Terminal plating is tin, and it is RoHS compliant. Weight is 47.0 g, and it is compatible with socket SC795.

Datasheet Summary
Powered by GS/AI

The PC796 series is an automotive plug-in or PCB maxi ISO relay with a 1C SPDT contact form, rated for 80 A continuous at 14 VDC and 40 A at 24 VDC, with a maximum switching voltage of 75 VDC and contact material AgSnO₂. It has a coil power consumption of 2.3 W at 12 VDC, operate time of 7 ms, and release time of 2 ms. The relay operates from -40°C to 125°C and is sealed. It supports both plug-in and PCB pin mounting; this variant includes a metal bracket. Terminal plating is tin, and it is RoHS compliant. Weight is 47.0 g, and it is compatible with socket SC795.

Suppliers

Company
Product
Description
Supplier Links
Automotive Relays 2500-PC796-1C-C2-12HC-N-X
Mounting Type: Metal Bracket, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 2ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, HV=125, Coil Power: 2.3W

Mounting Type: Metal Bracket, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 2ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, HV=125, Coil Power: 2.3W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC796-1C-C2-12HC-N-X
Product Name Automotive Relays
Mounting Bracket (Flange) Mount
Poles Single Pole (SP)
Throw Double Throw
Operating Temp -40 to 257 F (-40 to 125 C)
DC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

70A Automotive Relay - CHAF7 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting Bracket (Flange) Mount; Socket or Plug-in Style
Poles Single Pole (SP)
View Details
Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Safety Relays - 56.OA22.1151 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, UL, cUL
NO 1
View Details