The PC796 series is an automotive plug-in or PCB maxi ISO relay designed for high-current switching in automotive accessories, with a contact rating of 80A at 14VDC resistive load and 60A at 14VDC for the normally closed contact. It features a 2.3W coil, operates at 24VDC coil voltage, and includes a reverse diode for coil suppression. The relay uses AgSnO2 contact material, has a maximum switching voltage of 75VDC, and an operating temperature range of -40°C to 125°C. It is mounted with a plastic bracket and has tin-plated terminals, with a sealed enclosure. Dimensions are 31.60 mm in height and 28.90 mm in width. Mechanical life is 1 × 10⁷ operations, and electrical life is 1 × 10⁵ operations under resistive load.
Mounting Type: Plastic Bracket, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 2ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 2.3W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC796-1C-C1-24C-D1N-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |