The PC796 is an automotive plug-in or PCB maxi ISO relay designed for high-current switching in automotive accessories, with a 1C SPDT contact form and a 2.3W coil. It is available with a plastic bracket (C1) and a 12VDC coil. Contact ratings are 80A at 14VDC resistive for the normally open contact and 60A at 14VDC resistive for the normally closed contact, with a maximum switching voltage of 75VDC. The relay features a reverse diode for suppression, tin-plated terminals, and a sealed enclosure. Dimensions are 31.60mm x 28.90mm x 27.55mm. Operating temperature ranges from -40°C to 125°C, and it meets terminal strength specifications of 8N for quick connect and 4N for PCB pins. Coil power consumption is 2.3W, with a typical operate time of 7ms and release time of 2ms. Contact material is AgSnO2.
Mounting Type: Plastic Bracket, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 2ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 2.3W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC796-1C-C1-12C-DN-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |