The PC796 is an automotive plug-in or PCB maxi ISO relay with a 1C SPDT contact form, rated for 80A continuous carry at 14VDC and 40A at 24VDC, with a maximum switching voltage of 75VDC and coil power of 2.3W. It features AgSnO2 contact material and is available in plug-in or PCB pin mounting styles, compatible with socket SC795. The relay is sealed, with an operating temperature range of -40°C to 125°C, and includes a reverse diode for coil suppression. Physical dimensions are 28.9 mm × 27.55 mm × 17.9 mm, and weight is 47.0 g. Terminal strength is specified at 8N for quick connect and 4N for PCB pins.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 2ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, HV=125, Coil Power: 2.3W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC796-1C-C-24HS-DN-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |