The PC796 is an automotive plug-in or PCB maxi ISO relay designed for high-current switching in automotive accessories, with a contact form of 1C SPDT and continuous carry ratings of 80 A at 14 VDC and 40 A at 24 VDC. It features a 2.3 W coil with a 24 VDC coil voltage variant, includes a reverse diode for transient suppression, and uses AgSnO2 contact material. The relay is sealed and available with quick connect or PCB pin terminations, measuring 28.9 mm x 28.6 mm x 17.9 mm. It operates from -40°C to 125°C, withstands 500 Vrms dielectric strength, and offers 1 x 10⁵ electrical operations. Compatible with socket SC795, it meets automotive environmental and mechanical standards including 147 m/s² shock and 10-40 Hz vibration resistance.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 2ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, HV=125, Coil Power: 2.3W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC796-1C-C-24HC-D1N-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |