The PC796 is an automotive plug-in or PCB maxi ISO relay with a 1 Form C contact configuration, rated for 80 A continuous at 14 VDC resistive and 24 VDC coil voltage. It features AgSnO2 contacts, 2.3 W coil power, and sealed encapsulation. Operate time is 7 ms and release time is 2 ms. Operating temperature range is -40°C to 125°C. Dimensions are 31.6 mm × 28.9 mm × 27.55 mm. Dielectric strength is 500 Vrms between contacts and coil. Mechanical life is 1 × 10⁷ operations; electrical life is 1 × 10⁵ operations under rated load.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 2ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 2.3W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC796-1C-C-24C-N-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |