The PC796 is an automotive plug-in or PCB maxi ISO relay designed for high-current switching applications, with a continuous carry rating of 80 A at 14 VDC and a coil power of 2.3 W. It features a 1C SPDT contact form and is available in plug-in mounting with a sealed enclosure. The relay measures 28.9 mm x 28.6 mm x 17.9 mm and weighs 47.0 g. It operates from -40°C to 125°C, has a dielectric strength of 500 Vrms between contacts and coil, and uses AgSnO₂ contact material. The unit is compatible with socket SC795 and meets the specified terminal strength and solderability standards.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 2ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 2.3W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC796-1C-C-12S-N-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |