The PC796 is an automotive plug-in or PCB maxi ISO relay rated for 80A continuous carry at 14VDC and 40A at 24VDC, with a 2.3W coil power consumption and AgSnO2 contact material. It features a 1C SPDT contact form, operates from -40°C to 125°C, and is sealed with a dust cover. The part includes a resistor and has tin-plated terminals. The relay measures 28.9mm x 27.55mm x 17.9mm and is compatible with socket SC795. It meets mechanical life of 1x10^7 operations and electrical life of 1x10^5 operations under resistive load.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 2ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, HV=125, Coil Power: 2.3W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC796-1C-C-12HC-RN-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |