Picker Components Automotive Relays PC795-1C-P-24SN-X

Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Tin-Plated Terminals, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Tin-Plated Terminals, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC795 series is an automotive plug-in or PCB maxi ISO relay with 1A and 1C contact forms, rated for 80 amps continuous carry at 14VDC and 40 amps at 28VDC, with a maximum switching voltage of 75VDC and power consumption of 15.6W at 24VDC. It features AgSnO2In2O3 contacts, tin-plated PC pins, and a sealed enclosure. The relay operates from -40°C to 125°C, has an operate time of 7ms and release time of 5ms, and complies with a mechanical life of 1×10⁷ operations and electrical life of 1×10⁵ operations. It mounts with PC pins and is compatible with socket SC795. Dimensions are 28.90 × 28.60 × 17.90 mm.

Datasheet Summary
Powered by GS/AI

The PC795 series is an automotive plug-in or PCB maxi ISO relay with 1A and 1C contact forms, rated for 80 amps continuous carry at 14VDC and 40 amps at 28VDC, with a maximum switching voltage of 75VDC and power consumption of 15.6W at 24VDC. It features AgSnO2In2O3 contacts, tin-plated PC pins, and a sealed enclosure. The relay operates from -40°C to 125°C, has an operate time of 7ms and release time of 5ms, and complies with a mechanical life of 1×10⁷ operations and electrical life of 1×10⁵ operations. It mounts with PC pins and is compatible with socket SC795. Dimensions are 28.90 × 28.60 × 17.90 mm.

Suppliers

Company
Product
Description
Supplier Links
Automotive Relays 2500-PC795-1C-P-24SN-X
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Tin-Plated Terminals, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W

Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Tin-Plated Terminals, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC795-1C-P-24SN-X
Product Name Automotive Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Features Sealed Relay
Operating Temp -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Timer Relays - 2176248 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Panel; Panel mount
Approvals RoHS
View Details
Relay module - 789-520 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers