Picker Components Automotive Relays PC795-1C-P-24S-X

Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC795-1C-P-24S-X is an automotive plug-in/PCB maxi ISO relay with a SPDT contact form (1C), PCB pin mounting, and a 24VDC coil. It supports a continuous carry current of 80A at 14VDC and 40A at 28VDC, with a maximum switching voltage of 75VDC. The relay has a coil resistance of 31.2Ω, a pick-up voltage of 15.6VDC, and a release voltage of 2.4VDC, consuming 2.4W. It operates within a temperature range of -40°C to 125°C and is sealed for environmental protection. The contact material is AgSnO2In2O3, with an initial contact resistance of 30mΩ max. Mechanical life is 1×10⁷ operations, and electrical life is 1×10⁵ operations. Dimensions are 28.90mm × 27.55mm × 17.90mm. Fully RoHS compliant.

Datasheet Summary
Powered by GS/AI

The PC795-1C-P-24S-X is an automotive plug-in/PCB maxi ISO relay with a SPDT contact form (1C), PCB pin mounting, and a 24VDC coil. It supports a continuous carry current of 80A at 14VDC and 40A at 28VDC, with a maximum switching voltage of 75VDC. The relay has a coil resistance of 31.2Ω, a pick-up voltage of 15.6VDC, and a release voltage of 2.4VDC, consuming 2.4W. It operates within a temperature range of -40°C to 125°C and is sealed for environmental protection. The contact material is AgSnO2In2O3, with an initial contact resistance of 30mΩ max. Mechanical life is 1×10⁷ operations, and electrical life is 1×10⁵ operations. Dimensions are 28.90mm × 27.55mm × 17.90mm. Fully RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Automotive Relays 2500-PC795-1C-P-24S-X
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W

Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC795-1C-P-24S-X
Product Name Automotive Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Features Sealed Relay
Operating Temp -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Safety Relays - 56.O 69.4800 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
CO 1
View Details
31A/35A Miniature Power Relay - CHFN-H Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details