The PC795 is an automotive plug-in or PCB-mount maxi ISO relay with 1A or 1C contact forms, rated for 80 A continuous carry at 14 VDC and 75 VDC maximum switching voltage. It features a sealed enclosure, tin-plated PC pins, and a 24 VDC coil with 15.6 W power consumption. The relay operates from -40°C to 125°C, has a coil resistance of 31.2 Ω, a pick-up voltage of 15.6 VDC, and a release voltage of 2.4 VDC. Operate and release times are 7 ms and 5 ms respectively. The contact material is AgSnO2In2O3, and it includes a 680 Ω resistor for coil suppression. Dimensions are 28.9 mm × 28.6 mm × 17.9 mm. Compatible with socket SC795.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Tin-Plated Terminals, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC795-1C-P-24S-RN-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |