The PC795 series is an automotive plug-in/PCB maxi ISO relay with 1A or 1C contact forms, rated for 80 A continuous carry at 14 VDC and 40 A at 28 VDC, with a maximum switching voltage of 75 VDC and switching power of 1,120 W. It features AgSnO2In2O3 contacts, a sealed enclosure, and operates from -40°C to 125°C. The part PC795-1C-P-24S-D1-X uses a 24 VDC coil with 2.3 W power consumption, reverse diode protection, PC pins, and tin-plated terminals. Dimensions are 28.9 mm × 27.55 mm × 17.9 mm. Mechanical life is 1 × 10⁷ operations, electrical life is 1 × 10⁵ operations, and it complies with ISO standards for automotive use.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC795-1C-P-24S-D1-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |