Picker Components Automotive Relays PC795-1C-P-24CN-X

Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Tin-Plated Terminals, Termination Style: PC Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Tin-Plated Terminals, Termination Style: PC Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC795 is an automotive plug-in or PCB maxi ISO relay with contact forms 1A or 1C, rated for 80 A continuous current at 14 VDC and 40 A at 28 VDC resistive loads, with a maximum switching voltage of 75 VDC. It features a 24 VDC coil requiring 15.6 W coil power, operate time of 7 ms, and release time of 5 ms. The relay has tin-plated PC pins, an operating temperature range of -40°C to 125°C, and is sealed. Physical dimensions are 28.9 mm × 28.6 mm × 17.9 mm. It is compatible with socket SC795 and meets shock resistance of 147 m/s² for 11 ms and vibration resistance from 10 Hz to 40 Hz with 1.5 mm double amplitude.

Datasheet Summary
Powered by GS/AI

The PC795 is an automotive plug-in or PCB maxi ISO relay with contact forms 1A or 1C, rated for 80 A continuous current at 14 VDC and 40 A at 28 VDC resistive loads, with a maximum switching voltage of 75 VDC. It features a 24 VDC coil requiring 15.6 W coil power, operate time of 7 ms, and release time of 5 ms. The relay has tin-plated PC pins, an operating temperature range of -40°C to 125°C, and is sealed. Physical dimensions are 28.9 mm × 28.6 mm × 17.9 mm. It is compatible with socket SC795 and meets shock resistance of 147 m/s² for 11 ms and vibration resistance from 10 Hz to 40 Hz with 1.5 mm double amplitude.

Suppliers

Company
Product
Description
Supplier Links
Automotive Relays 2500-PC795-1C-P-24CN-X
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Tin-Plated Terminals, Termination Style: PC Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W

Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Tin-Plated Terminals, Termination Style: PC Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC795-1C-P-24CN-X
Product Name Automotive Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Operating Temp -40 to 257 F (-40 to 125 C)
DC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Interface Relays - 1372113 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Double Pole (DP)
Throw Double Throw
View Details
Safety Relays - 56.OA03.1253S - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Relay module - 788-546 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers