The PC795 series is an automotive plug-in or PCB maxi ISO relay with SPDT (1 Form C) contact form, rated for 80 A continuous carry at 14 VDC and 40 A at 28 VDC, with a maximum switching voltage of 75 VDC and a coil power of 15.60 W for 24 VDC. It features a reverse diode and tin-plated PC pins, operates from -40°C to 125°C, and has an operate time of 7 ms and release time of 5 ms. The relay is compatible with socket SC795 and has dimensions of 28.90 mm × 28.60 mm × 17.90 mm. Its contact material is AgSnO₂In₂O₃, and it meets mechanical endurance of 1 × 10⁷ operations and electrical endurance of 1 × 10µ operations under rated load.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Tin-Plated Terminals, Termination Style: PC Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC795-1C-P-24C-D1N-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |