The PC795 is an automotive plug-in or PCB-mounted maxi ISO relay with SPDT (1C) contact form, rated for 80 A continuous current at 14 VDC and 40 A at 28 VDC, with a maximum switching voltage of 75 VDC. It features a 24 VDC coil with 15.6 W power consumption, operates in 7 ms, and releases in 5 ms. The relay includes a parallel diode for coil suppression, has PC pin termination, and is sealed. Operating temperature ranges from -40°C to 125°C. Dimensions are 28.9 mm × 28.6 mm × 17.9 mm. Contact material is AgSnO2In2O3, and it meets mechanical life of 1 × 10^7 operations and electrical life of 1 × 10^5 operations.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: PC Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC795-1C-P-24C-D-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |