The PC795 series is an automotive plug-in/PCB maxi ISO relay with 1A and 1C contact forms, rated for 80A continuous current at 14VDC and 40A at 28VDC, with a maximum switching voltage of 75VDC and power consumption of 1.8W or 2.3W. It features AgSnO2In2O3 contacts, a terminal strength of 4N for PCB pins, and operates from -40°C to 125°C. The relay is sealed, has tin-plated PC pins, and includes a reverse diode. Dimensions are 28.90 mm × 28.60 mm × 17.90 mm. It meets mechanical life of 1×10⁷ operations and electrical life of 1×10⁵ operations at rated load.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Tin-Plated Terminals, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC795-1C-P-12S-DN-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |