The PC795 is an automotive plug-in or PCB maxi ISO relay with 1C contact form, rated for 80 A continuous carry at 14 VDC and 40 A at 28 VDC, with a maximum switching voltage of 75 VDC. It features PC pin termination, operates on 12 VDC coil voltage with 1.8 W coil power, and supports mounting in socket SC795. The relay has an operating temperature range of -40°C to 125°C, a mechanical life of 1 × 10⁷ operations, and an electrical life of 1 × 10⁵ operations. Dimensions are 31.60 mm × 28.90 mm × 27.55 mm, and the unit weighs 47.0 g. The contact material is AgSnO₂In₂O₃, with initial contact resistance of 30 mΩ max. The enclosure is sealed, and the terminal plating is tin. The relay complies with RoHS standards.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: PC Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC795-1C-P-12C-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |