The PC795 series is an automotive plug-in/PCB maxi ISO relay with 1A or 1C contact forms, rated for 80 A continuous carry at 14 VDC and 40 A at 28 VDC, with a maximum switching voltage of 75 VDC and power consumption of 1.8 W or 2.3 W depending on coil configuration. It features AgSnO2In2O3 contacts, a dielectric strength of 500 Vrms between contacts and coil, and operates from -40°C to 125°C. The part has 80 A contact ratings, 1 × 105 electrical operations, and mechanical life of 1 × 107 operations. It supports plug-in or PCB pin mounting; this variant uses PCB pins with tin plating and includes a diode parallel component. Dimensions are 28.90 × 28.60 × 31.60 mm, and it is compatible with socket SC795.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Tin-Plated Terminals, Termination Style: PC Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC795-1C-P-12C-DN-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |