The PC795-1C-C2-24SN-X is an automotive plug-in relay with a 1C contact form and a metal bracket mounting style, designed for high-current applications up to 80A at 14VDC. It operates with a 24VDC coil, consuming 15.6W, and features tin-plated terminals and a sealed enclosure. The relay meets an operating temperature range of -40°C to 125°C, supports a maximum switching voltage of 75VDC, and has an operate time of 7ms and release time of 5ms. The contact material is AgSnO₂In₂O₃, and it is RoHS compliant. Dimensions are 28.90mm x 28.60mm x 17.90mm.
Mounting Type: Metal Bracket, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Tin-Plated Terminals, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC795-1C-C2-24SN-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |