The PC795 series is an automotive plug-in or PCB maxi ISO relay with 1A and 1C contact forms, rated for 80 A continuous current at 14 VDC and 40 A at 28 VDC, with a maximum switching voltage of 75 VDC and power consumption of 1.8 W or 2.3 W depending on coil variant. It features tin-plated terminals, a sealed enclosure, and is designated for mounting with a metal bracket in this variant. The relay operates from -40°C to 125°C, meets a dielectric strength of 500 Vrms between contacts and coil, and has a contact resistance of 30 mΩ max. Its mechanical life is 1 × 10⁷ operations, and electrical life is 1 × 10⁵ operations at rated load. The part is RoHS compliant and compatible with socket SC795.
Mounting Type: Metal Bracket, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Tin-Plated Terminals, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC795-1C-C2-24CN-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |