Picker Components Automotive Relays PC795-1C-C2-24C-RN-X

Description
Mounting Type: Metal Bracket, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Tin-Plated Terminals, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W
Request a Quote
Description
Mounting Type: Metal Bracket, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Tin-Plated Terminals, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC795 series is an automotive plug-in or PCB maxi ISO relay with 1A and 1C contact forms, rated for 80 A continuous carry at 14 VDC and 40 A at 28 VDC, with a maximum switching voltage of 75 VDC and power consumption of 1.8 W or 2.3 W depending on coil variant. It features AgSnO₂In₂O₃ contacts, an operating temperature range of -40°C to 125°C, and mounting options including plug-in with metal bracket (C2), PC pins, or quick connect terminals. The relay meets a dielectric strength of 500 Vrms between contacts and coil, has an initial contact resistance of 30 mΩ max, and provides 1 × 10⁵ electrical operations. This variant includes a resistor and tin-plated terminals.

Datasheet Summary
Powered by GS/AI

The PC795 series is an automotive plug-in or PCB maxi ISO relay with 1A and 1C contact forms, rated for 80 A continuous carry at 14 VDC and 40 A at 28 VDC, with a maximum switching voltage of 75 VDC and power consumption of 1.8 W or 2.3 W depending on coil variant. It features AgSnO₂In₂O₃ contacts, an operating temperature range of -40°C to 125°C, and mounting options including plug-in with metal bracket (C2), PC pins, or quick connect terminals. The relay meets a dielectric strength of 500 Vrms between contacts and coil, has an initial contact resistance of 30 mΩ max, and provides 1 × 10⁵ electrical operations. This variant includes a resistor and tin-plated terminals.

Suppliers

Company
Product
Description
Supplier Links
Automotive Relays 2500-PC795-1C-C2-24C-RN-X
Mounting Type: Metal Bracket, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Tin-Plated Terminals, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W

Mounting Type: Metal Bracket, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Tin-Plated Terminals, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC795-1C-C2-24C-RN-X
Product Name Automotive Relays
Mounting Bracket (Flange) Mount
Poles Single Pole (SP)
Throw Double Throw
Operating Temp -40 to 257 F (-40 to 125 C)
DC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 20.21 - Modular step relays 16A - 202190240000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, IMQ-grande, EAC-1, cRUus, ukca, LLOYD, RINA
NO 1
View Details
2 suppliers
Relay module - 789-536 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers