The PC795 series is an automotive plug-in or PCB maxi ISO relay with 1A and 1C contact forms, rated for 80 A continuous carry at 14 VDC and 75 VDC maximum switching voltage. It features a sealed enclosure, operates from -40°C to 125°C, and uses AgSnO2In2O3 contact material. The part with C2 mounting includes a metal bracket and a 12 VDC coil consuming 1.8 W or 2.3 W, with operate and release times of 7 ms and 5 ms respectively. It is compatible with socket SC795 and has terminal strength of 8 N for quick connect and 4 N for PCB pins. The relay weighs 47.0 g and meets mechanical and electrical service life ratings of 1 × 10^7 and 1 × 10^5 operations respectively.
Mounting Type: Metal Bracket, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC795-1C-C2-12C-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |