The PC795-1C-C1-24S-X is an automotive plug-in relay with a plastic bracket, 1C SPDT contact form, and a 24VDC coil. It supports a continuous carry current of 80 A at 14 VDC and 40 A at 28 VDC, with a maximum switching voltage of 75 VDC. The relay is sealed, has a coil power of 15.6 W, and operates within a temperature range of -40°C to 125°C. It mounts to socket SC795 and features tin-plated terminals. The contact material is AgSnO2In2O3, with an initial contact resistance of 30 mΩ max. Mechanical life is rated at 1 × 10^7 operations, and electrical life at 1 × 10^5 operations. The relay weighs 47.0 g and measures 28.9 mm × 28.6 mm × 17.9 mm.
Mounting Type: Plastic Bracket, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC795-1C-C1-24S-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |