The PC795 series is an automotive plug-in or PCB maxi ISO relay with SPDT (1C) contact form, rated for 80 A continuous carry at 14 VDC and 40 A at 28 VDC, with a maximum switching voltage of 75 VDC and a maximum switching power of 1,120 W. It features a sealed enclosure, tin-plated terminals, and a resistor parallel component. The relay operates with a 24 VDC coil consuming 15.6 W, has a must operate voltage of 15.6 VDC, and a must release voltage of 2.4 VDC. The operate and release times are 7 ms and 5 ms, respectively. It is mounted via a plastic bracket, operates from -40°C to 125°C, and weighs 47.0 g. Dimensions are 28.9 mm x 28.6 mm x 17.9 mm.
Mounting Type: Plastic Bracket, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Tin-Plated Terminals, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC795-1C-C1-24S-RN-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |