Picker Components Automotive Relays PC795-1C-C1-12S-DN-X

Description
Mounting Type: Plastic Bracket, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Tin-Plated Terminals, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W
Request a Quote
Description
Mounting Type: Plastic Bracket, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Tin-Plated Terminals, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC795 series is an automotive plug-in or PCB maxi ISO relay with 1A or 1C contact forms, rated for 80A continuous carry at 14VDC and 75VDC maximum switching voltage. It features a sealed enclosure, tin-plated terminals, and a 12VDC coil with 1.8W power consumption. The part includes a reverse diode for coil suppression and is mounted with a plastic bracket. Dimensions are 28.90 mm x 28.60 mm x 17.90 mm. It operates from -40°C to 125°C and withstands 147 m/s⁲ shock and 10-40 Hz vibration. Contact material is AgSnO₂In₂O₃, with initial contact resistance of 30 mΩ max. Mechanical life is 1 × 10⁷ operations, electrical life is 1 × 10⁵ operations.

Datasheet Summary
Powered by GS/AI

The PC795 series is an automotive plug-in or PCB maxi ISO relay with 1A or 1C contact forms, rated for 80A continuous carry at 14VDC and 75VDC maximum switching voltage. It features a sealed enclosure, tin-plated terminals, and a 12VDC coil with 1.8W power consumption. The part includes a reverse diode for coil suppression and is mounted with a plastic bracket. Dimensions are 28.90 mm x 28.60 mm x 17.90 mm. It operates from -40°C to 125°C and withstands 147 m/s⁲ shock and 10-40 Hz vibration. Contact material is AgSnO₂In₂O₃, with initial contact resistance of 30 mΩ max. Mechanical life is 1 × 10⁷ operations, electrical life is 1 × 10⁵ operations.

Suppliers

Company
Product
Description
Supplier Links
Automotive Relays 2500-PC795-1C-C1-12S-DN-X
Mounting Type: Plastic Bracket, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Tin-Plated Terminals, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W

Mounting Type: Plastic Bracket, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Tin-Plated Terminals, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC795-1C-C1-12S-DN-X
Product Name Automotive Relays
Mounting Bracket (Flange) Mount
Poles Single Pole (SP)
Throw Double Throw
Features Sealed Relay
Operating Temp -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

100A~150A DC POWER RELAY - CHDR - Churod Americas, Inc.
Specs
Relay Type Machine Control (Heavy Duty) Relay
Mounting PCBoard
Poles Single Pole (SP)
View Details
Power Relays - 1-1393116-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 185 F (-45 to 85 C)
DC Power 1.25 watts
View Details
2 suppliers
Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details