The PC795-1C-C1-12C-D-X is an automotive plug-in relay with a 1C contact form, mounted with a plastic bracket, rated for 12VDC coil voltage and featuring a parallel diode. It supports 80A continuous carry at 14VDC and 40A at 28VDC for resistive loads, with a maximum switching voltage of 75VDC. The relay has a coil power of 1.8W, operates within -40°C to 125°C, and meets mechanical life of 1×10⁷ operations and electrical life of 1×10⁵ operations. It is sealed and RoHS-compliant, with dimensions consistent with the Maxi ISO form factor. The diode protection is specified as a 1N4005 reverse diode. Terminals are tin-plated and compatible with socket SC795.
Mounting Type: Plastic Bracket, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC795-1C-C1-12C-D-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |