The PC795-1C-C-24S-X is an automotive relay with a SPDT (1C) contact form, designed for plug-in mounting and sealed enclosure, compatible with socket SC795. It supports a continuous current of 80 A at 14 VDC and 40 A at 28 VDC, with a maximum switching voltage of 75 VDC and coil power of 15.60 W at 24 VDC. The relay operates within a temperature range of -40°C to 125°C, has an operate time of 7 ms, and a release time of 5 ms. The contact material is AgSnO₂, and the terminal plating is tin. Dimensions are 28.90 mm × 28.60 mm × 17.90 mm. It meets mechanical shock resistance of 147 m/s² for 11 ms and vibration resistance from 10 to 40 Hz at 1.5 mm double amplitude. The relay is RoHS compliant and weighs 47.0 g.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC795-1C-C-24S-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |