The PC795-1C-C-24S-D-X is an automotive plug-in/PCB maxi ISO relay with a SPDT (1C) contact form, rated for 80A continuous current at 14VDC and 40A at 28VDC, with a maximum switching voltage of 75VDC and switching power of 1,120W. It uses a 24VDC coil with 15.6W power consumption, features a built-in diode, and is sealed for environmental protection. The relay measures 28.9mm × 28.6mm × 17.9mm and weighs 47.0g. It operates from -40°C to 125°C and meets mechanical life of 1 × 10⁷ operations and electrical life of 1 × 10⁵ operations. Compatible with socket SC795 and available in plug-in mounting with tin-plated terminals. Contact material is AgSnO₂In₂O₃.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC795-1C-C-24S-D-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |