The PC795 is an automotive plug-in or PCB-mounted maxi ISO relay with SPDT (1C) contact form, rated for 80 A continuous carry at 14 VDC and 40 A at 28 VDC, with a maximum switching voltage of 75 VDC and power consumption of 15.6 W for the 24 VDC coil. It features a sealed enclosure, tin-plated terminals, and a resistor in parallel with the coil. Physical dimensions are 28.9 mm × 28.6 mm × 17.9 mm. Operating temperature ranges from -40°C to 125°C, with a storage range up to 155°C. The relay meets a mechanical life of 1 × 10⁷ operations and an electrical life of 1 × 10⁵ operations. It is compatible with socket SC795 and supports both plug-in and PCB mounting.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Tin-Plated Terminals, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC795-1C-C-24C-RN-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |