The PC795-1C-C-24C-D-X is an automotive plug-in relay with a SPDT (1C) contact form, rated for 80A continuous carry at 14VDC and 40A at 28VDC, with a maximum switching voltage of 75VDC. It features a 24VDC coil with a power consumption of 15.60W, a diode parallel component for coil suppression, and a sealed enclosure. The relay uses quick-connect terminals, has an operating temperature range of -40°C to 125°C, and complies with RoHS. Dimensions are 28.9mm × 28.6mm × 17.9mm, with a weight of 47.0g. It is compatible with socket SC795 and meets mechanical life of 1×10⁷ operations and electrical life of 1×10⁵ operations under rated loads.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC795-1C-C-24C-D-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |