Picker Components Automotive Relays PC795-1C-C-12S-X

Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC795-1C-C-12S-X is an automotive plug-in relay with a SPDT (1 Form C) contact form, rated for 80 A continuous current at 14 VDC and 40 A at 28 VDC, with a maximum switching voltage of 75 VDC and a coil voltage of 12 VDC. It features a sealed enclosure, a coil power of 1.8 W, and operates within a temperature range of -40°C to 125°C. The relay uses AgSnO2In2O3 contacts, has an initial contact resistance of 30 mΩ max, and mounts via plug-in terminals. Its dimensions are 31.6 mm x 28.9 mm x 14.45 mm, and it weighs 47.0 g. It is compatible with socket SC795 and meets mechanical endurance of 1 × 10⁷ operations and electrical endurance of 1 × 10⁵ operations under rated load.

Datasheet Summary
Powered by GS/AI

The PC795-1C-C-12S-X is an automotive plug-in relay with a SPDT (1 Form C) contact form, rated for 80 A continuous current at 14 VDC and 40 A at 28 VDC, with a maximum switching voltage of 75 VDC and a coil voltage of 12 VDC. It features a sealed enclosure, a coil power of 1.8 W, and operates within a temperature range of -40°C to 125°C. The relay uses AgSnO2In2O3 contacts, has an initial contact resistance of 30 mΩ max, and mounts via plug-in terminals. Its dimensions are 31.6 mm x 28.9 mm x 14.45 mm, and it weighs 47.0 g. It is compatible with socket SC795 and meets mechanical endurance of 1 × 10⁷ operations and electrical endurance of 1 × 10⁵ operations under rated load.

Suppliers

Company
Product
Description
Supplier Links
Automotive Relays 2500-PC795-1C-C-12S-X
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W

Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC795-1C-C-12S-X
Product Name Automotive Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Features Sealed Relay
Operating Temp -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - SY - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Basic relay - 857-152 - WAGO
Specs
Mounting Pluggable module
View Details
4 suppliers