The PC795 series is an automotive plug-in/PCB maxi ISO relay with 1A and 1C contact forms, rated for 80A continuous carry at 14VDC and 75VDC maximum switching voltage. It features a sealed enclosure, tin-plated terminals, and a 12VDC coil with 1.8W power consumption. The relay includes a diode for coil suppression and operates within a temperature range of -40°C to 125°C. It supports both plug-in and PCB mounting with dimensions of 28.90 mm × 28.60 mm × 17.90 mm and weighs 47.0 g. The contact material is AgSnO2In2O3, with an initial contact resistance of 30 mΩ max and electrical life of 1 × 10⁵ operations. The relay is RoHS compliant.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Tin-Plated Terminals, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC795-1C-C-12S-DN-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |