Picker Components Automotive Relays PC795-1C-C-12C-RN-X

Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Tin-Plated Terminals, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W
Request a Quote Datasheet
Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Tin-Plated Terminals, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Relays 2500-PC795-1C-C-12C-RN-X
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Tin-Plated Terminals, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W

Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Tin-Plated Terminals, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W

Supplier's Site Datasheet
Picker PC795-1C-C-12C-RN-X 80A Maxi Relay, 12V, SPDT, Resistor - 74646 - Waytek, Inc.
Chanhassen, MN, United States
Picker PC795-1C-C-12C-RN-X 80A Maxi Relay, 12V, SPDT, Resistor
74646
Picker PC795-1C-C-12C-RN-X 80A Maxi Relay, 12V, SPDT, Resistor 74646
Not Certified for Ignition Protection Picker Components PC795-1C-C-12C-RN-X Maxi Relay Category: Mechanical Relays & Connectors Manufacturer: Picker Components Type: Maxi Relay Contact Action: SPDT (1C) Voltage Rating: 12V NO Current Rating: 80A NC Current Rating: 60A Terminal Type: (3) 3/8", (2) 1/4" Nickel plated terminals Internal resistor included Dust cover included Contact switching capacity up to 240A Lead free and RoHS compliant High current switching capability

Not Certified for Ignition Protection

  • Picker Components PC795-1C-C-12C-RN-X Maxi Relay
  • Category: Mechanical Relays & Connectors
  • Manufacturer: Picker Components
  • Type: Maxi Relay
  • Contact Action: SPDT (1C)
  • Voltage Rating: 12V
  • NO Current Rating: 80A
  • NC Current Rating: 60A
  • Terminal Type: (3) 3/8", (2) 1/4"
  • Nickel plated terminals
  • Internal resistor included
  • Dust cover included
  • Contact switching capacity up to 240A
  • Lead free and RoHS compliant
  • High current switching capability
Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Waytek, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 2500-PC795-1C-C-12C-RN-X 74646
Product Name Automotive Relays Picker PC795-1C-C-12C-RN-X 80A Maxi Relay, 12V, SPDT, Resistor
Mounting Panel Panel;

Panel Mount

Poles Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw
Operating Temp -40 to 257 F (-40 to 125 C)
DC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 27.21 - Step relay 10A - 272182300000 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Panel
Approvals CE-2, IMQ-grande, EAC-1, ukca
NO 1
View Details
Basic relay - 788-152 - WAGO
Specs
Mounting Pluggable module
View Details
5 suppliers