PICKER COMPONENTS
PC795-1C-C-12C-DNX -- PICKER PC795-1C-C-12C-DNX 80A MAXI RELAY, 12VDC, SPDT, DIODE, IGNITION PROTECTED
Picker Components
Picker PC795-1C-C-12C-DNX 80A Maxi Relay, 12VDC, SPDT, Diode, Ignition Protected
PC795-1C-C-12C-DNX
Description
Picker PC795-1C-C-12C-DNX 80A Maxi Relay
Category: Mechanical Relays amp; Connectors
Manufacturer: Picker Components
Most popular automotive relay
Contact switching capacity up to 240A
Ignition Protected | SAE J1171 | UL 1500 | ISO 8846
Lead free and RoHS compliant
5 terminals, dust cover
Request a Quote
Email Supplier
Datasheet
Description
Picker PC795-1C-C-12C-DNX 80A Maxi Relay
Category: Mechanical Relays amp; Connectors
Manufacturer: Picker Components
Most popular automotive relay
Contact switching capacity up to 240A
Ignition Protected | SAE J1171 | UL 1500 | ISO 8846
Lead free and RoHS compliant
5 terminals, dust cover
Request a Quote
Email Supplier
Datasheet
Suppliers
Picker PC795-1C-C-12C-DNX 80A Maxi Relay, 12VDC, SPDT, Diode, Ignition Protected
75644
Picker PC795-1C-C-12C-DNX 80A Maxi Relay
Category: Mechanical Relays amp; Connectors
Manufacturer: Picker Components
Most popular automotive relay
Contact switching capacity up to 240A
Ignition Protected | SAE J1171 | UL 1500 | ISO 8846
Lead free and RoHS compliant
5 terminals, dust cover
- Picker PC795-1C-C-12C-DNX 80A Maxi Relay
- Category: Mechanical Relays amp; Connectors
- Manufacturer: Picker Components
- Most popular automotive relay
- Contact switching capacity up to 240A
- Ignition Protected | SAE J1171 | UL 1500 | ISO 8846
- Lead free and RoHS compliant
- 5 terminals, dust cover
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electromechanical Relays |
|
Product Number
|
75644 |
|
Product Name
|
Picker PC795-1C-C-12C-DNX 80A Maxi Relay, 12VDC, SPDT, Diode, Ignition Protected |
|
Mounting
|
Panel; Panel Mount
|
Unlock Full Specs
to access all available technical data
Similar Products
Finder S.p.A. con unico socio
Approvals
EAC-1, LLOYD, CE-2, IMQ-grande, cRUus, ukca, RINA
NO
2
View Details
Approvals
EU ELV Compliant; RoHS
Operating Temp
-49 to 158 F (-45 to 70 C)
DC Power
0.9000 watts
View Details
Mounting
DIN
Switch Configuration
FormA
Operating Temp
-40 to 158 F (-40 to 70 C)
View Details
2 suppliers
Relay Type
General
Mounting
PCBoard
Poles
Single Pole (SP)
View Details