The PC795 series is an automotive plug-in and PCB-mounted relay with 1A (SPST NO) or 1C (SPDT) contact forms, designed for high-current applications up to 80 A at 14 VDC or 40 A at 28 VDC, with a maximum switching voltage of 75 VDC. It features PC pin termination and a sealed enclosure, operating within a temperature range of -40°C to 125°C. The relay has a coil power of 1.8 W for 24 VDC operation, with a pick-up voltage of 15.6 VDC and release voltage of 2.4 VDC. It supports 1.8 W or 2.3 W coil options, with an operate time of 7 ms and release time of 5 ms. Contact material is AgSnO2In2O3, and the package dimensions are approximately 28.9 mm × 28.6 mm × 17.9 mm. The part is RoHS compliant and compatible with socket SC795.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC795-1A-P-24S-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |