The PC795 series is an automotive plug-in and PCB maxi ISO relay with contact forms 1A or 1C, rated for 80 A continuous carry at 14 VDC and 40 A at 28 VDC, with a maximum switching voltage of 75 VDC and power consumption of 1.8 W or 2.3 W. It features AgSnO2 contact material, operates from -40°C to 125°C, and is qualified for 1 × 105 electrical operations. The part number PC795-1A-P-24C-R-X indicates a 1A contact form with PC pin termination, 24 VDC coil voltage, resistor parallel component, and RoHS compliance. The relay accepts socket SC795 and has terminal strength of 4 N for PCB pins. Its dimensions are 31.60 mm × 28.90 mm × 27.55 mm.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: PC Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC795-1A-P-24C-R-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |