The PC795 is an automotive relay with 1A or 1C contact forms, designed for high-current switching up to 80A at 14VDC or 40A at 28VDC, with a maximum switching voltage of 75VDC and a coil power of 1.8W or 2.3W. It features PC pin mounting, tin-plated terminals, and a dust cover. The relay has an operating temperature range of -40°C to 125°C, a dielectric strength of 500 Vrms between contacts and coil, and a mechanical life of 10^7 operations. The part includes an integrated diode for coil suppression. Its dimensions are 28.9 mm × 28.6 mm × 17.9 mm, and it weighs 47.0 g. The contact material is AgSnO₂In₂O₃.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Tin-Plated Terminals, Termination Style: PC Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC795-1A-P-24C-DN-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |