Picker Components Automotive Relays PC795-1A-P-24C-D1-X

Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: PC Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: PC Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC795 is an automotive plug-in or PCB maxi ISO relay with 1A or 1C contact forms, designed for automotive accessory applications. It measures 31.6 mm high, 28.9 mm wide, and 27.55 mm deep, with PCB pin or quick connect terminals. It carries 80 A continuous current at 14 VDC and switches up to 75 VDC. The 24 VDC coil consumes 1.8 W, with pick-up voltage at 15.6 VDC and release at 2.4 VDC. Operate and release times are 7 ms and 5 ms. A reverse diode (1N4005) is included. Sealed construction, operating temperature -40°C to 125°C, storage -40°C to 155°C. Contact material is AgSnO2In2O3, initial resistance 30 mΩ max. Mechanical life 1 × 10⁷ operations, electrical life 1 × 10⁵.

Datasheet Summary
Powered by GS/AI

The PC795 is an automotive plug-in or PCB maxi ISO relay with 1A or 1C contact forms, designed for automotive accessory applications. It measures 31.6 mm high, 28.9 mm wide, and 27.55 mm deep, with PCB pin or quick connect terminals. It carries 80 A continuous current at 14 VDC and switches up to 75 VDC. The 24 VDC coil consumes 1.8 W, with pick-up voltage at 15.6 VDC and release at 2.4 VDC. Operate and release times are 7 ms and 5 ms. A reverse diode (1N4005) is included. Sealed construction, operating temperature -40°C to 125°C, storage -40°C to 155°C. Contact material is AgSnO2In2O3, initial resistance 30 mΩ max. Mechanical life 1 × 10⁷ operations, electrical life 1 × 10⁵.

Suppliers

Company
Product
Description
Supplier Links
Automotive Relays 2500-PC795-1A-P-24C-D1-X
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: PC Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W

Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: PC Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC795-1A-P-24C-D1-X
Product Name Automotive Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Operating Temp -40 to 257 F (-40 to 125 C)
DC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
0 Rohs Compliant Finder - 37AK5880 - Newark, An Avnet Company
Finder S.p.A. con unico socio
Specs
Approvals RoHS
View Details
5A Miniature Power Relay - CHM Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details